Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | Brass |
Stud Diameter | 4.17mm, .163881in, .164in |
Wire Size | .258 – .653mm², 23 – 19AWG, 509 – 1289CMA |
Wire Insulation Diameter | .1 – .14in, 2.54 – 3.56mm |
Overall Length | .831195in, 21.15mm |
Tongue Thickness | .5mm, .01965in |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Barrel Inside Diameter | 1.27mm, 2.92mm, .05in, .115in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Sealable | No |
Shape Description | RING-028 |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Amplivar Rg 23-19 8 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 60321-2 | Newark Electronics |
Ring Tongue Terminal 19-23AWG Tin Strip | Avnet America |
AMPLIVAR RG 23-19 8 TPBR | Farnell |
Where can I find additional details, specifications and documents for a 60321-2?
Additional datasheets, footprints and schematics for 60321-2 are listed on our Part Details page. You can also find images and similar parts to 60321-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60321-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60321-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60321-2 fall under?
The 60321-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60321-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60321-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60321-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60321-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 60321-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60321-2 often in real-time on the comparison pages.
What if I can't find stock of 60321-2?
You can fill out our help required form which you can use to request a quote for 60321-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.