Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Accessory Type | Jumper |
---|---|
For Use With | 9/16" center Terminal Blocks |
No. of Positions | 4Positions |
Pitch Spacing | 14.29mm |
RoHS Compliant | Yes |
Terminal Block Jumper, 4Way, 0.562In | Newark Electronics |
Where can I find additional details, specifications and documents for a 602JJ4?
Additional datasheets, footprints and schematics for 602JJ4 are listed on our Part Details page. You can also find images and similar parts to 602JJ4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 602JJ4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 602JJ4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 602JJ4 fall under?
The 602JJ4 is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 602JJ4 when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 602JJ4 you can contact the distributor directly for product support, shipping queries etc.
Is the 602JJ4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 602JJ4 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 602JJ4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 602JJ4 often in real-time on the comparison pages.
What if I can't find stock of 602JJ4?
You can fill out our help required form which you can use to request a quote for 602JJ4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.