Status: | Unknown |
---|---|
Series: | UltraLED Series |
RoHS: | Compliant |
Light Source | LED |
---|---|
Input Power | 32W |
Input Voltage | 277VAC |
Light Color | White |
Color Temperature Typ | 4000K |
Product Range | UltraLED Series |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 60296?
Additional datasheets, footprints and schematics for 60296 are listed on our Part Details page. You can also find images and similar parts to 60296 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60296 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60296 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60296 fall under?
The 60296 is listed under Lighting Products > Downlighting.
Can I view similar or alternative parts?
You can view similar parts to 60296 when available in the Downlighting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60296 you can contact the distributor directly for product support, shipping queries etc.
Is the 60296 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 60296 have stock available?
Authorised distributors including Rapid Electronics and Newark Electronics have stock available or on a lead time for 60296.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60296 often in real-time on the comparison pages.
What if I can't find stock of 60296?
You can fill out our help required form which you can use to request a quote for 60296 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.