Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | Tab-Lok |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 12AWG, .82 – 3.31mm² |
Overall Length | .67in, 17.02mm |
Accepts Wire Insulation Diameter Range | .11 – .21in, 2.79 – 5.33mm |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .46mm, .018in |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Locking Lance Height | .04in |
Comment | Left hand |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Wire Stop | No |
Terminates To | Wire & Cable |
Insertion Force | Low |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 Flg Fast Rcpt Lh Tpphbz Rohs Compliant: Yes |Amp Te Connectivity 60274-2 | Newark Electronics |
Quick Disconnect Terminal 12-18AWG RCP 17.01mm Tin Strip | Avnet America |
Special Order: 250 FASTON FLAG REC 18-12 AWG TPBZ Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 12 AWG Wire Size: .82 – 3.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 12 AWG .82 – 3.31 mm² 6.35 mm | Quick Disconnect | Part Number: 60274-2 | Internal Number: 60274-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 60274-2?
Additional datasheets, footprints and schematics for 60274-2 are listed on our Part Details page. You can also find images and similar parts to 60274-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60274-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60274-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60274-2 fall under?
The 60274-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60274-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60274-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60274-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60274-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 60274-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60274-2 often in real-time on the comparison pages.
What if I can't find stock of 60274-2?
You can fill out our help required form which you can use to request a quote for 60274-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.