Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | Multi 9 C60N Series |
RoHS: | Compliant |
Product Range | Multi 9 C60N Series |
---|---|
Current Rating | 6A |
No. of Poles | 3 Pole |
Voltage Rating VAC | 240VAC |
Circuit Breaker Mounting | DIN Rail |
Voltage AC | 240V |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Al Tp 2Hl Lug Long Brl 600 3/8B Blk |Abb Thomas & Betts 60274 | Newark Electronics |
Fixed Terminal Blocks | Sager |
Where can I find additional details, specifications and documents for a 60274?
Additional datasheets, footprints and schematics for 60274 are listed on our Part Details page. You can also find images and similar parts to 60274 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60274 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60274 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60274 fall under?
The 60274 is listed under Lighting Products > More Lighting Products.
Can I view similar or alternative parts?
You can view similar parts to 60274 when available in the More Lighting Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60274 you can contact the distributor directly for product support, shipping queries etc.
Is the 60274 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60274 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 60274.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60274 often in real-time on the comparison pages.
What if I can't find stock of 60274?
You can fill out our help required form which you can use to request a quote for 60274 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.