Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
JOR-51101,
2-1200217-8 |
No distributors results available
Color | Gray |
---|---|
Partition Orientation | Horizontal |
Number of Branch Wires (Max) | 4 |
Number of Main Wires (Max) | 4 |
Cable Cross-Section (Max) (Main) | 185mm² |
Cable Diameter (Min) (Main) | 37mm |
Branch Cable Diameter (Max) | 43mm |
Cable Cross-Section (Min) (Main) | 95mm² |
Cable Diameter (Max) (Main) | 55mm |
Branch Cable Diameter (Min) | 29mm |
Filler Volume | 3.75l |
Branch Cable Cross-Section (Max) | 95mm² |
Branch Cable Cross-Section (Min) | 50mm² |
Voltage Class | ≤ 1kV |
UL Rating | No |
Standards | EN 50393 |
CSA Certified | No |
Marine-Offshore-Shipbuilding Certified | No |
Halogen Free | Yes |
Low Smoke Emission | No |
Solvent-Free | Yes |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | Yes |
Emission Free Label-Free Acc (REACH & CLP) | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
UV-Stabilized | No |
Silicone-Free | Yes |
Other Colors Available | No |
Product Use | Outdoor & Direct Buried |
Packaging Method | Cardbox |
Packaging Quantity | 1 |
Minimum Packaging Unit | 1 |
Product Availability | ANZPAC, AMERICAS, ASIA, China, EMEA |
Minimum Order Quantity | 1 |
Case Seal | Labyrinth |
Closing Method | Screw |
Filler Packing (D/C) | Double Chamber Bags |
Tap Geometry | Y |
Cable Seal | Foam |
Filler | GUROFLEX |
Product Type | LV Resin Branch Joint |
Strain Relief | No |
Technology | Resin |
Chemical Resistance | Water & Humic Acids |
Operating Temperature Range | -20 – 55°C |
Where can I find additional details, specifications and documents for a 602578-000?
Additional datasheets, footprints and schematics for 602578-000 are listed on our Part Details page. You can also find images and similar parts to 602578-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 602578-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 602578-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 602578-000 fall under?
The 602578-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 602578-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 602578-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 602578-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 602578-000 have stock available?
There is no stock from authorised distributors for 602578-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 602578-000 often in real-time on the comparison pages.
What if I can't find stock of 602578-000?
You can fill out our help required form which you can use to request a quote for 602578-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.