Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SGRP-3-1000,
4-1194768-7 |
Splice Material | Copper |
---|---|
Color | Blue |
Terminal & Splice Type | Splice |
Wire Size | 8 – 3.5mm², 8 – 12AWG, 7000 – 18000CMA |
Wire Insulation Diameter (Max) | 8.5mm, .335in |
Overall Length | 44.5mm, 1.75in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Bag |
Sealable | Yes |
Product Type | SolderGrip |
Insulated | Yes |
Splice Type | Stub Splice |
Wire/Cable Type | Stranded Wire |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Splice Terminal 44.5mm | Avnet America |
Special Order: SGRP-3-1000 Splice Type: Parallel Splice Wire Size: 8 – 12 AWG Wire Size: 8 – 3.5 mm² Sealable: Yes Compatible Insulation Diameter Range: .335 in Parallel Splice 8 – 12 AWG 8 – 3.5 mm² | Electrical Wire Splice | Part Number: 602399-000 | Internal Number: 602399-000 | Alias Number: 4-1194768-7 | TE Connectivity | TE Store |
Terminals SGRP-3-1000 | Sager |
Where can I find additional details, specifications and documents for a 602399-000?
Additional datasheets, footprints and schematics for 602399-000 are listed on our Part Details page. You can also find images and similar parts to 602399-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 602399-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 602399-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 602399-000 fall under?
The 602399-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 602399-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 602399-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 602399-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 602399-000 have stock available?
Authorised distributors including Avnet America, TE Store and Sager have stock available or on a lead time for 602399-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 602399-000 often in real-time on the comparison pages.
What if I can't find stock of 602399-000?
You can fill out our help required form which you can use to request a quote for 602399-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.