Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0413
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$85.08
|
4
in stock
|
Buy Now | |
Sager
from US$68.30
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$81.18
|
4
in stock
|
Buy Now | |
element14
from US$78.47
|
4
in stock
|
Buy Now | |
Future Electronics
from US$83.16
|
-
|
Buy Now | |
Avnet America
from US$0.0413
|
-
|
Buy Now | |
RS Americas
from US$85.50
|
-
|
Buy Now | |
Relay Specialties
from US$69.67
|
-
|
Buy Now |
Rack U Height | - |
---|---|
External Width - Metric | 455mm |
External Depth - Metric | 578mm |
For Use With | Cabinet Racks |
External Width - Imperial | 17.9" |
External Depth - Imperial | 22.75" |
Product Range | - |
Rack Shelf, 17.9 X 22.75In, Steel | Newark Electronics |
RACK SHELF, 17.9 x 22.75IN, STEEL | element14 |
Steel Shelf 17 7/8 X 22 3/4 | Future Electronics |
Shelf, Steel, 16 ga., 22.75 in., 1.468 in., Smooth Black | Bud Industries 60-2381 | RS Americas |
SHELF_ 17 7/8 X 22 3/4 | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Solder Terminal 14-18AWG 12.72mm 9.09mm Reel | Avnet America |
Where can I find additional details, specifications and documents for a 60-2381?
Additional datasheets, footprints and schematics for 60-2381 are listed on our Part Details page. You can also find images and similar parts to 60-2381 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60-2381 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60-2381 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60-2381 fall under?
The 60-2381 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 60-2381 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60-2381 you can contact the distributor directly for product support, shipping queries etc.
Is the 60-2381 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60-2381 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 60-2381.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60-2381 often in real-time on the comparison pages.
What if I can't find stock of 60-2381?
You can fill out our help required form which you can use to request a quote for 60-2381 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.