Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Accessory Type | Sliding Desktop |
---|---|
For Use With | 60 Series Upright Cabinet Racks |
Enclosure Material | Plastic |
Body Color | Grey |
External Height | 1.75" |
External Width | 15.75" |
External Depth | 15.37" |
Sliding Desk Top, Plastic, Gray | Newark Electronics |
Where can I find additional details, specifications and documents for a 60-2361-MG?
Additional datasheets, footprints and schematics for 60-2361-MG are listed on our Part Details page. You can also find images and similar parts to 60-2361-MG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60-2361-MG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60-2361-MG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60-2361-MG fall under?
The 60-2361-MG is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 60-2361-MG when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60-2361-MG you can contact the distributor directly for product support, shipping queries etc.
Is the 60-2361-MG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60-2361-MG have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 60-2361-MG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60-2361-MG often in real-time on the comparison pages.
What if I can't find stock of 60-2361-MG?
You can fill out our help required form which you can use to request a quote for 60-2361-MG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.