Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
EPKJ-0144-(S1),
4-1194767-6 |
No distributors results available
Color | Black |
---|---|
Outer Insulation | Tube |
Partition Orientation | Horizontal/Vertical |
Number of Cores | 4 |
Cross-Section Range | 185 – 300mm² |
Voltage Class | ≤ 1kV |
Armoring | Wire Steel |
UL Rating | No |
Standards | EN 50393 |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | Yes |
Application Type | Inline |
Silicone-Free | Yes |
UV-Stabilized | Yes |
Solvent-Free | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Product Use | Joints/Splices |
Other Colors Available | No |
Product Availability | EMEA, China, ASIA |
Shelf Life | Unlimited |
Product Type | Low Voltage Joint |
Insulation | XLPE/EPR |
Product Family | EPKJ |
Component Design | Heat Shrink |
Material System | Crosslinked Polyethylene |
Adhesive Coating | Yes |
Technology | Heat Shrink |
Case Seal | Adhesive |
Coating Style | Inline |
Environmental Resistance | Yes |
Where can I find additional details, specifications and documents for a 602241-000?
Additional datasheets, footprints and schematics for 602241-000 are listed on our Part Details page. You can also find images and similar parts to 602241-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 602241-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 602241-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 602241-000 fall under?
The 602241-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 602241-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 602241-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 602241-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 602241-000 have stock available?
There is no stock from authorised distributors for 602241-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 602241-000 often in real-time on the comparison pages.
What if I can't find stock of 602241-000?
You can fill out our help required form which you can use to request a quote for 602241-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.