Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0602180-0,
900540-000 |
No distributors results available
Visual Inspection | Yes |
---|---|
Voltage Class | 0 – 500kV |
RUS Approved | Yes |
Application Type | Overhead Transmission & Distribution Connections |
Energized Installation | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
High temperature IS AVAILABLE | 200°F |
Insulated Cover | Yes |
Hot Stick Accessories | Yes |
AMPACT Tool Size | Large |
Cartridge Color Required | Yellow |
Product Availability | ANZPAC, China, ASIA, EMEA, AMERICAS |
Technology | Wedge |
Operating Temperature Range | -40 – 150°F |
Where can I find additional details, specifications and documents for a 602180?
Additional datasheets, footprints and schematics for 602180 are listed on our Part Details page. You can also find images and similar parts to 602180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 602180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 602180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 602180 fall under?
The 602180 is listed under Power Systems > Power Systems Connectors > Wedge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 602180 when available in the Wedge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 602180 you can contact the distributor directly for product support, shipping queries etc.
Is the 602180 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 602180 have stock available?
There is no stock from authorised distributors for 602180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 602180 often in real-time on the comparison pages.
What if I can't find stock of 602180?
You can fill out our help required form which you can use to request a quote for 602180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.