Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tape Type | Hook and Loop |
---|---|
Tape Backing Material | - |
Tape Width - Metric | 20mm |
Tape Width - Imperial | 0.78" |
Tape Length - Metric | 2.5m |
Tape Length - Imperial | 8.2ft |
Tape Colour | White |
Product Range | - |
Cable Tie Width | 20mm |
Colour | White |
Fastener Colour | White |
Roll Length | 2.5m |
General Purpose Tape, 2.5M X 20Mm | Newark Electronics |
GENERAL PURPOSE TAPE, 2.5M X 20MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 60214?
Additional datasheets, footprints and schematics for 60214 are listed on our Part Details page. You can also find images and similar parts to 60214 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60214 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60214 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60214 fall under?
The 60214 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to 60214 when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60214 you can contact the distributor directly for product support, shipping queries etc.
Is the 60214 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60214 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 60214.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60214 often in real-time on the comparison pages.
What if I can't find stock of 60214?
You can fill out our help required form which you can use to request a quote for 60214 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.