Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 240V |
---|---|
Output Voltage | 280V |
Output Current | 35A |
Constant Current Load | 35A |
Knob Rotation | CW / CCW |
RoHS Compliant | No |
Transformer, Variable, 280V, 35A | Newark Electronics |
Where can I find additional details, specifications and documents for a 6020CT?
Additional datasheets, footprints and schematics for 6020CT are listed on our Part Details page. You can also find images and similar parts to 6020CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6020CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6020CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6020CT fall under?
The 6020CT is listed under Transformers > Variable Transformers.
Can I view similar or alternative parts?
You can view similar parts to 6020CT when available in the Variable Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6020CT you can contact the distributor directly for product support, shipping queries etc.
Is the 6020CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6020CT have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 6020CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6020CT often in real-time on the comparison pages.
What if I can't find stock of 6020CT?
You can fill out our help required form which you can use to request a quote for 6020CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.