601RJS-5 Connectors by Marathon Special Products

JUMPER 5POS 11.1MM BRASS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.30

Distributor Stock
Logo for Farnell
Farnell
from US$8.30
No stock
Buy Now
Logo for element14
element14
from US$12.49
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Accessory Type Jumper
For Use With Terminal Blocks
No. of Positions 5Positions
Pitch Spacing 11.1mm
Product Range -

Alternative Descriptions

JUMPER, 5POS, 11.1MM, BRASS | element14
Jumper, 5Pos, 11.1Mm, Brass | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 601RJS-5?

Additional datasheets, footprints and schematics for 601RJS-5 are listed on our Part Details page. You can also find images and similar parts to 601RJS-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 601RJS-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 601RJS-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 601RJS-5 fall under?

The 601RJS-5 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.

Can I view similar or alternative parts?

You can view similar parts to 601RJS-5 when available in the Connector Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 601RJS-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 601RJS-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 601RJS-5 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 601RJS-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 601RJS-5 often in real-time on the comparison pages.

What if I can't find stock of 601RJS-5?

You can fill out our help required form which you can use to request a quote for 601RJS-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay