Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Jumper |
---|---|
For Use With | Terminal Blocks |
No. of Positions | 24Positions |
Pitch Spacing | 11.1mm |
Body Material | Brass |
RoHS Compliant | Yes |
Terminal Block Jumper, 2Way, 9.5Mm | Newark Electronics |
601RJS02 | Marathon Special Products 601RJS02 | RS Americas |
Where can I find additional details, specifications and documents for a 601RJS02?
Additional datasheets, footprints and schematics for 601RJS02 are listed on our Part Details page. You can also find images and similar parts to 601RJS02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 601RJS02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 601RJS02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 601RJS02 fall under?
The 601RJS02 is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 601RJS02 when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 601RJS02 you can contact the distributor directly for product support, shipping queries etc.
Is the 601RJS02 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 601RJS02 have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics and RS Americas have stock available or on a lead time for 601RJS02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 601RJS02 often in real-time on the comparison pages.
What if I can't find stock of 601RJS02?
You can fill out our help required form which you can use to request a quote for 601RJS02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.