Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Jumper |
---|---|
For Use With | Terminal Blocks |
No. of Positions | 8Positions |
Pitch Spacing | 11.1mm |
Contact Material | Brass |
RoHS Compliant | Yes |
Terminal Block, Hvy Dty Dbl Row Open Back,8P,20A,300V AC/DC, Multi Jumper Pos | Marathon Special Products 601RJ08 | RS Americas |
Terminal Block Jumper, 8Way, 9.5Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 601RJ-08?
Additional datasheets, footprints and schematics for 601RJ-08 are listed on our Part Details page. You can also find images and similar parts to 601RJ-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 601RJ-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 601RJ-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 601RJ-08 fall under?
The 601RJ-08 is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 601RJ-08 when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 601RJ-08 you can contact the distributor directly for product support, shipping queries etc.
Is the 601RJ-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 601RJ-08 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 601RJ-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 601RJ-08 often in real-time on the comparison pages.
What if I can't find stock of 601RJ-08?
You can fill out our help required form which you can use to request a quote for 601RJ-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.