Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Multiplier |
---|---|
Frequency | 170MHz |
No. of Outputs | 1Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Clock Multiplier, 170Mhz, Soic-16 | Newark Electronics |
CLOCK MULTIPLIER, 170MHZ, SOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a 601M-02ILF?
Additional datasheets, footprints and schematics for 601M-02ILF are listed on our Part Details page. You can also find images and similar parts to 601M-02ILF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 601M-02ILF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 601M-02ILF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 601M-02ILF fall under?
The 601M-02ILF is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to 601M-02ILF when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 601M-02ILF you can contact the distributor directly for product support, shipping queries etc.
Is the 601M-02ILF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 601M-02ILF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 601M-02ILF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 601M-02ILF often in real-time on the comparison pages.
What if I can't find stock of 601M-02ILF?
You can fill out our help required form which you can use to request a quote for 601M-02ILF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.