Status: | Unknown |
---|---|
Series: | Model 601 HE Series |
RoHS: | Unknown |
Supply Voltage DC Min | 4.5V |
---|---|
Supply Voltage DC Max | 5.5V |
Sensor Terminals | Connector |
Sensor Housing | Rectangular |
Output Configuration | - |
Output Voltage Min | - |
Switching Speed | - |
Product Range | Model 601 HE Series |
Sensor, Hall Effect, Position | Newark Electronics |
Where can I find additional details, specifications and documents for a 601HE0000B01?
Additional datasheets, footprints and schematics for 601HE0000B01 are listed on our Part Details page. You can also find images and similar parts to 601HE0000B01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 601HE0000B01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 601HE0000B01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 601HE0000B01 fall under?
The 601HE0000B01 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 601HE0000B01 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 601HE0000B01 you can contact the distributor directly for product support, shipping queries etc.
Is the 601HE0000B01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 601HE0000B01 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 601HE0000B01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 601HE0000B01 often in real-time on the comparison pages.
What if I can't find stock of 601HE0000B01?
You can fill out our help required form which you can use to request a quote for 601HE0000B01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.