601985-2 Connectors by Unknown

TERMINAL BLOCK JUMPER 2WAY 11.1MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for RS
RS
from US$0.16
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Accessory Type Jumper
For Use With FLEXI-BLOCK #6 Series
No. of Positions 2Positions
Pitch Spacing 11.1mm
Product Range -


601985-2 Connector Tools & Accessories by CommScope

JUMPER, 2POS, 11.1MM, TERMINAL BLOCK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Accessory Type Jumper
For Use With FLEXI-BLOCK #6 Series Terminal Blocks
No. of Positions 2Positions
Pitch Spacing 11.1mm

Alternative Descriptions

Jumper, 2Pos, 11.1Mm, Terminal Block | Newark Electronics

601985-2 Connector Tools & Accessories by TE Connectivity

TERMINAL BLOCK JUMPER, 2WAY, 11.1MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Accessory Type Jumper
For Use With FLEXI-BLOCK #6 Series
No. of Positions 2Positions
Pitch Spacing 11.1mm
RoHS Compliant Yes

Alternative Descriptions

Accessory, Terminal Block | RS
FLEXI-BLOCK JUMPER TAB,#6 STUD | Power and Signal Group

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 601985-2?

Additional datasheets, footprints and schematics for 601985-2 are listed on our Part Details page. You can also find images and similar parts to 601985-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 601985-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 601985-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 601985-2 fall under?

The 601985-2 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.

Can I view similar or alternative parts?

You can view similar parts to 601985-2 when available in the Connector Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 601985-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 601985-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 601985-2 have stock available?

Authorised distributors including RS, Newark Electronics and Power and Signal Group have stock available or on a lead time for 601985-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 601985-2 often in real-time on the comparison pages.

What if I can't find stock of 601985-2?

You can fill out our help required form which you can use to request a quote for 601985-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay