Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0442
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.0442
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Barrel Type | Open |
Mating Tab Width | 4.75mm, .187in |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | 2.29 – 3.3mm, .09 – .13in |
Wire Size | .51 – 1.31mm², 20 – 16AWG |
Receptacle Terminal Stock Thickness | .012in, .3mm |
Overall Length | .59in, 14.99mm |
Wire Insulation Support | With |
Packaging Quantity | 16000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Quick Disconnect Terminal 20AWG to 16AWG Receptacle 14.8mm T/R | Avnet America |
Where can I find additional details, specifications and documents for a 60196-8?
Additional datasheets, footprints and schematics for 60196-8 are listed on our Part Details page. You can also find images and similar parts to 60196-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60196-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60196-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60196-8 fall under?
The 60196-8 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60196-8 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60196-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 60196-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60196-8 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 60196-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60196-8 often in real-time on the comparison pages.
What if I can't find stock of 60196-8?
You can fill out our help required form which you can use to request a quote for 60196-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.