Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Crimp Type | Tab-Lok |
Terminal Orientation | Flag |
Terminal Type | Receptacle |
Barrel Type | Open |
Contact Base Material | Brass |
Mating Tab Width | .205in, 5.21mm |
Wire Size | 20 – 14AWG, .51 – 2.08mm² |
Accepts Wire Insulation Diameter Range | 2.79 – 4.32mm, .11 – .17in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Overall Length | 13.46mm, .53in |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Locking Lance Height | .035in |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Insulated | No |
Terminates To | Wire & Cable |
Insertion Force | Low |
Sealable | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
205 FASTON FLAG REC 20-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 14 AWG Wire Size: .51 – 2.08 mm² Mating Tab Width: 5.21 mm Mating Tab Width: .205 in Receptacle 20 – 14 AWG .51 – 2.08 mm² 5.21 mm | Quick Disconnect | Part Number: 60195-2 | Internal Number: 60195-2 | TE Connectivity | TE Store |
205 Flg Fast Rec 20-16 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 60195-2 | Newark Electronics |
Quick Disconnect Terminal 14-20AWG RCP 13.46mm Tin Strip | Avnet America |
205 FLG FAST REC 20-16 TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 60195-2?
Additional datasheets, footprints and schematics for 60195-2 are listed on our Part Details page. You can also find images and similar parts to 60195-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60195-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60195-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60195-2 fall under?
The 60195-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60195-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60195-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60195-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60195-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Avnet Asia and Power and Signal Group have stock available or on a lead time for 60195-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60195-2 often in real-time on the comparison pages.
What if I can't find stock of 60195-2?
You can fill out our help required form which you can use to request a quote for 60195-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.