Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
10,568
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
30,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.12
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
10,568
in stock
|
Buy Now | |
element14
from US$0.10
|
10,568
in stock
|
Buy Now | |
TE Store
from US$0.14
|
5,611
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Contact Base Material | Brass |
Underplating Material | Nickel |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .76mm, .03in |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2.08mm² |
Overall Length | 19.05mm, .75in |
Wire Insulation Diameter | .1 – .14in, 2.54 – 3.56mm |
Wire Insulation Diameter (Min) | .1in |
Barrel Inside Diameter | .07in, 2.92mm, 1.77mm, .115in |
Stud Diameter | .138in, 3.51mm |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Stud Size | M3.5, #6 |
Barrel Type | Open Barrel |
Insulated | No |
Sealable | No |
Shape Description | Spring Spade |
Operating Temperature Range | 110°C, 230°F |
Spade Terminal, 18Awg - 14Awg, #6 | Newark Electronics |
SPADE TERMINAL, 18AWG - 14AWG, #6 | element14 |
SPRING SPADE CRIMP 18-14 AWG TPBR Spade Terminal Type: Spade Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2.08 mm² Wire Size: 1624 – 4106 CMA Stud Size: #6 M3.5 Spade Tongue Terminal 18 – 14 AWG .8 – 2.08 mm² 1624 – 4106 CMA | Spade Terminal | Part Number: 60187-2 | Internal Number: 60187-2 | TE Connectivity | TE Store |
6 Stud Spade Terminal Connector Crimp 14-18 AWG | Future Electronics |
Spring Spade Terminal 22-26AWG 14.68mm 6.35mm Tin Strip | Avnet America |
SPG SPADE IS 18-14 6 .030TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 60187-2?
Additional datasheets, footprints and schematics for 60187-2 are listed on our Part Details page. You can also find images and similar parts to 60187-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60187-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60187-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60187-2 fall under?
The 60187-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60187-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60187-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60187-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60187-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Powell Electronics, Newark Electronics and element14 have stock available or on a lead time for 60187-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60187-2 often in real-time on the comparison pages.
What if I can't find stock of 60187-2?
You can fill out our help required form which you can use to request a quote for 60187-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.