Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
1,380
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
14,445
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
14,445
in stock
|
Buy Now | |
Farnell
from US$0.83
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
-
|
Buy Now | |
Boersig
from US$0.99
|
-
|
Buy Now | |
TE Store
from US$1.47
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
Wire Contact Termination Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Retention Within Housing | With |
Accepts Wire Insulation Diameter Range | 2.74mm, .108in |
Wire Size | 16AWG, 1.25 – 1.4mm² |
Insulation Resistance | 5000MΩ |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Locking Lance |
Packaging Quantity | 4000 |
Packaging Method | Strip |
実装方法 | Strip |
Double Wire Insulation Diameter | 2.03 – 4.06mm, .08 – .16in |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 85°C |
Standard Card Edge Connectors LEAF STRIP CONTACT | Rapid Electronics |
TE Connectivity - AMP Wire-to-Board AMP LEAF STRIP CONTACT | Distrelec |
CONTACT, SOCKET, CRIMP, 16AWG, 5A | Farnell |
Contact crimp 16AWG Amp-Leaf | RS |
Amp Leaf Strip Contact Rohs Compliant: Yes |Amp Te Connectivity 60151-6 | Newark Electronics |
Special Order: AMP LEAF STRIP CONTACT Part Number: 60151-6 | Internal Number: 60151-6 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip on Reel | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP LEAF Series |
RoHS: | Unknown |
Product Range | AMP LEAF Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMP LEAF Series Housing Connectors |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | - |
Current Rating | 5A |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 60151-6?
Additional datasheets, footprints and schematics for 60151-6 are listed on our Part Details page. You can also find images and similar parts to 60151-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60151-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60151-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60151-6 fall under?
The 60151-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 60151-6 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60151-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 60151-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60151-6 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Farnell, RS and Newark Electronics have stock available or on a lead time for 60151-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60151-6 often in real-time on the comparison pages.
What if I can't find stock of 60151-6?
You can fill out our help required form which you can use to request a quote for 60151-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.