Status: | Unknown |
---|---|
Series: | Multitalent QUADRO Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$128.98
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
960
in stock
|
Buy Now | |
Newark Electronics
from US$93.63
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$8.12
|
4
in stock
|
Buy Now | |
element14
from US$140.30
|
1
in stock
|
Buy Now | |
RS Americas
from US$128.56
|
-
|
Buy Now | |
Sager
from US$25.68
|
-
|
Buy Now |
Accessory Type | End Sleeve Strip |
---|---|
For Use With | Multi-Talent QUADRO No. 60000/61000 Stripping & Crimping Pliers |
Product Range | Multitalent QUADRO Series |
SVHC | No SVHC (17-Dec-2015) |
RoHS Compliant | NA |
JOKARI 60150 Pack of 500 End Sleeves 0.5 mm For JOKARI Quadro | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fixed Terminal Blocks | Sager |
Status: | Unknown |
---|---|
Series: | 6015 Series |
RoHS: | Compliant |
Cleaner Type | Glass |
---|---|
Cleaner Applications | Glass |
Product Range | 6015 Series |
Dispensing Method | Bottle |
Volume | 1l |
RoHS Compliant | Yes |
Glass Polishing Compound, Bottle, 1Litre | Newark Electronics |
GLASS POLISHING COMPOUND, BOTTLE, 1L | element14 |
Where can I find additional details, specifications and documents for a 60150?
Additional datasheets, footprints and schematics for 60150 are listed on our Part Details page. You can also find images and similar parts to 60150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60150 fall under?
The 60150 is listed under Tools & Production Supplies > Tool Accessories.
Can I view similar or alternative parts?
You can view similar parts to 60150 when available in the Tool Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60150 you can contact the distributor directly for product support, shipping queries etc.
Is the 60150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60150 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 60150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60150 often in real-time on the comparison pages.
What if I can't find stock of 60150?
You can fill out our help required form which you can use to request a quote for 60150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.