Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Xilinx |
---|---|
No. of Bits | - |
Silicon Family Name | Kintex-7 |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | XC7K325T |
Kit Contents | Network Card XC7K325T-1FFG676 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | PIC USB MCU 4 Ethernet PHYs with RGMII X4 PCI Express 1Gbit BPI Flash SD Card/PMOD/USB Connector |
Dev Board, & Pic Network Card | Newark Electronics |
DEV BOARD, & PIC NETWORK CARD | element14 |
Where can I find additional details, specifications and documents for a 6015-410-001P-KIT?
Additional datasheets, footprints and schematics for 6015-410-001P-KIT are listed on our Part Details page. You can also find images and similar parts to 6015-410-001P-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6015-410-001P-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6015-410-001P-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6015-410-001P-KIT fall under?
The 6015-410-001P-KIT is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > FPGA / CPLD.
Can I view similar or alternative parts?
You can view similar parts to 6015-410-001P-KIT when available in the FPGA / CPLD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6015-410-001P-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the 6015-410-001P-KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6015-410-001P-KIT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 6015-410-001P-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6015-410-001P-KIT often in real-time on the comparison pages.
What if I can't find stock of 6015-410-001P-KIT?
You can fill out our help required form which you can use to request a quote for 6015-410-001P-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.