6014-210-000-RET Digilent Parts by Digilent

MDE 8051 Trainer (RETIRED)

Status: Retired
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The 8051 trainer is designed to accompany the textbook "The 8051 Microcontroller and Embedded Systems" by Muhammad Ali Mazidi, Janice Gillespie Mazidi, and Rolin D. McKinlay. 

The MDE 8051 trainer board is a powerful single-board microcontroller trainer based on the Maxim® DS89C4XX.

Support Materials

Datasheet (PDF) Schematics (PDF)

For all other material:

Resource Center

The kit includes:

  • The 8051 Trainer board
  • Power supply
  • Serial cable
  • Wire kit w/ ten 6" jumper wires

Note:

This board has been discontinued, but you can purchase the remaining stock from our distributor NKC Electronics. 

To learn how to test and program your 8051 trainer, please visit: the MicroDigitalEd website.

Stats:

Processor/IC: Maxim DS89C4XX

Connector(s):

  • Two full-duplex serial ports
  • All ports accessible via male & female headers

Programming: In-system programmable via serial port

Features:

  • Serially programmable (using PC HyperTerminal, no need for external EPROM burner)
  • Dual serial ports
  • Integrated digital I/O (8 switches and 8 LEDs)
  • All ports accessible via male & female connectors
  • Onboard power supply
  • Connects to serial ports of PC
  • DS89C4XX Features:
    • 8051 Pin- and Instruction-Set Compatible
    • Four Bidirectional I/O Ports
    • Three 16-Bit Timer Counters>
    • 256 Bytes scratchpad RAM
      • On-Chip Memory
      • 16KB-64KB Flash Memory
      • In-system programmable via Serial Port
      • 1KB SRAM for MOVX
    • ROMSIZE Feature
      • Selects Internal Program Memory Size from 0 to 16K
      • Allows Access to Entire External Memory Map
    • High-Speed Architecture
      • 1 clock-per machine cycle
      • DC to 33 MHz operation
    • Two full-duplex serial ports
    • Programmable watchdog timer

 

 

 

No distributors results available


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6014-210-000-RET?

Additional datasheets, footprints and schematics for 6014-210-000-RET are listed on our Part Details page. You can also find images and similar parts to 6014-210-000-RET on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6014-210-000-RET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6014-210-000-RET price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6014-210-000-RET fall under?

The 6014-210-000-RET is listed under Digilent Parts.

Can I view similar or alternative parts?

You can view similar parts to 6014-210-000-RET when available in the Digilent Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6014-210-000-RET you can contact the distributor directly for product support, shipping queries etc.

Is the 6014-210-000-RET RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6014-210-000-RET have stock available?

There is no stock from authorised distributors for 6014-210-000-RET.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6014-210-000-RET often in real-time on the comparison pages.

What if I can't find stock of 6014-210-000-RET?

You can fill out our help required form which you can use to request a quote for 6014-210-000-RET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay