Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
For Use With | Extruded Rectangular LED Heatsinks |
---|---|
Heat Sink Material | Aluminium |
Thermal Resistance | 1.39°C/W |
External Height | 44.45mm |
Colour | Black |
Length | 6" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 601403B06000G?
Additional datasheets, footprints and schematics for 601403B06000G are listed on our Part Details page. You can also find images and similar parts to 601403B06000G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 601403B06000G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 601403B06000G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 601403B06000G fall under?
The 601403B06000G is listed under LED Lighting Components > LED Heat Sinks.
Can I view similar or alternative parts?
You can view similar parts to 601403B06000G when available in the LED Heat Sinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 601403B06000G you can contact the distributor directly for product support, shipping queries etc.
Is the 601403B06000G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 601403B06000G have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 601403B06000G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 601403B06000G often in real-time on the comparison pages.
What if I can't find stock of 601403B06000G?
You can fill out our help required form which you can use to request a quote for 601403B06000G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.