Status: | Unknown |
---|---|
Series: | 6012M Series |
RoHS: | Unknown |
Prices starting from US$5.94
Supply Voltage | 125VAC |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Colour | Green |
Mounting Hole Dia | 9.65mm |
Lens Shape | Dome |
Current Rating | - |
Product Range | 6012M Series |
SVHC | No SVHC (27-Jun-2018) |
Lamp, Indicator, Neon, Green, 125V | Newark Electronics |
LAMP, INDICATOR, NEON, GREEN, 125V | element14 |
PMI RND .380 Neon 125V Wire Green NEMA" | Future Electronics |
CML NEON & INCANDESCENT INDICA | Relay Specialties |
Where can I find additional details, specifications and documents for a 6012M5?
Additional datasheets, footprints and schematics for 6012M5 are listed on our Part Details page. You can also find images and similar parts to 6012M5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6012M5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6012M5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6012M5 fall under?
The 6012M5 is listed under Visual Communications Parts.
Can I view similar or alternative parts?
You can view similar parts to 6012M5 when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6012M5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6012M5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6012M5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for 6012M5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6012M5 often in real-time on the comparison pages.
What if I can't find stock of 6012M5?
You can fill out our help required form which you can use to request a quote for 6012M5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.