Status: | Unknown |
---|---|
Series: | Multi 9 C60N Series |
RoHS: | Unknown |
Product Range | Multi 9 C60N Series |
---|---|
Current Rating | 5A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 60VDC |
Voltage Rating VAC | 120VAC |
Circuit Breaker Mounting | DIN Rail |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Cooling Bandana, Black, 35.5" X 2", Pva | Newark Electronics |
Klein PVA Cooling Bandana, Black | Klein Tools 60123 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fixed Terminal Blocks | Sager |
Where can I find additional details, specifications and documents for a 60123?
Additional datasheets, footprints and schematics for 60123 are listed on our Part Details page. You can also find images and similar parts to 60123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60123 fall under?
The 60123 is listed under Circuit Protection > Circuit Breakers > Thermal Magnetic Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 60123 when available in the Thermal Magnetic Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60123 you can contact the distributor directly for product support, shipping queries etc.
Is the 60123 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60123 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 60123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60123 often in real-time on the comparison pages.
What if I can't find stock of 60123?
You can fill out our help required form which you can use to request a quote for 60123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.