Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$55.85
No. of Outlets | 9Outlets |
---|---|
Outlet Type | Schuko |
Current Rating | 16A |
Supply Voltage V AC | 230V |
Plug Type | Schuko |
Cable Length | 2m |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Colour | Grey |
Connector Type | Schuko |
Voltage Rating VAC | 230V |
19 in SCHUKO Socket Strip, 9 sockets | RS |
nVent Schroff Outlet Strip, 9 Sockets, 438.5mm, Aluminium | Distrelec |
Socket Strip, Ute, 1U | Newark Electronics |
SOCKET STRIP, UTE, 1U | element14 |
Cable Assembly Power 2m 3POS Power to 9(3POS Socket Strip) PL-SKT Carton Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a 60110202?
Additional datasheets, footprints and schematics for 60110202 are listed on our Part Details page. You can also find images and similar parts to 60110202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60110202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60110202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60110202 fall under?
The 60110202 is listed under Electrical > Power Outlet Strips.
Can I view similar or alternative parts?
You can view similar parts to 60110202 when available in the Power Outlet Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60110202 you can contact the distributor directly for product support, shipping queries etc.
Is the 60110202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60110202 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 60110202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60110202 often in real-time on the comparison pages.
What if I can't find stock of 60110202?
You can fill out our help required form which you can use to request a quote for 60110202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.