Status: | Unknown |
---|---|
Series: | Multi 9 C60N Series |
RoHS: | Unknown |
Prices starting from US$5.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.68
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$9.26
|
220
in stock
|
Buy Now | |
element14
from US$9.31
|
220
in stock
|
Buy Now | |
Farnell
from US$7.18
|
220
in stock
|
Buy Now | |
RS Americas
from US$8.70
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$13.50
|
4
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | Multi 9 C60N Series |
---|---|
Current Rating | 10A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 60VDC |
Voltage Rating VAC | 240V |
Circuit Breaker Mounting | DIN Rail |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Braid Material | Oxygen Free Copper |
---|---|
Width | 0.8mm |
Length | 10ft |
Braid Colour | White |
Braid Size | #1 |
Features | Packaged in ESD-Safe Static-Dissipative Bobbin |
Flux Type | No Clean |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size | 0.1875" |
---|---|
Blade Length | 10" |
Overall Length | 13.75" |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | Multitalent QUADRO Series |
RoHS: | Unknown |
Accessory Type | End Sleeve Strip |
---|---|
For Use With | Multi-Talent QUADRO No. 60000/61000 Stripping & Crimping Pliers |
Product Range | Multitalent QUADRO Series |
SVHC | No SVHC (17-Dec-2015) |
RoHS Compliant | NA |
Desoldering Braid, 0.9Mm, 3.0M | Newark Electronics |
DESOLDERING BRAID, 0.9MM, 3.0M | element14 |
No Clean SD Desolder Braid 3m x 0.76mm | RS |
JOKARI 60110 Pack of 500 End Sleeves 1.0 mm For JOKARI Quadro | Rapid Electronics |
Where can I find additional details, specifications and documents for a 60110?
Additional datasheets, footprints and schematics for 60110 are listed on our Part Details page. You can also find images and similar parts to 60110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60110 fall under?
The 60110 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 60110 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60110 you can contact the distributor directly for product support, shipping queries etc.
Is the 60110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60110 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 60110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60110 often in real-time on the comparison pages.
What if I can't find stock of 60110?
You can fill out our help required form which you can use to request a quote for 60110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.