Status: | Unknown |
---|---|
Series: | 6010QM Series |
RoHS: | Unknown |
Prices starting from US$5.18
Supply Voltage | 125V |
---|---|
Lamp Base Type | Quick Connect |
Illumination Color | Amber |
Mounting Hole Dia | 9.652mm |
Lens Shape | Dome |
Current Rating | - |
Product Range | 6010QM Series |
Neon Indicator, Panel Mount, Amber | Newark Electronics |
NEON INDICATOR, PANEL MOUNT, AMBER | element14 |
PMI Round .380 Neon 125V Tab Amber NEMA 13" | Future Electronics |
CML NEON & INCANDESCENT INDICA | Relay Specialties |
Where can I find additional details, specifications and documents for a 6010QM3?
Additional datasheets, footprints and schematics for 6010QM3 are listed on our Part Details page. You can also find images and similar parts to 6010QM3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6010QM3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6010QM3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6010QM3 fall under?
The 6010QM3 is listed under Visual Communications Parts.
Can I view similar or alternative parts?
You can view similar parts to 6010QM3 when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6010QM3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6010QM3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6010QM3 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 6010QM3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6010QM3 often in real-time on the comparison pages.
What if I can't find stock of 6010QM3?
You can fill out our help required form which you can use to request a quote for 6010QM3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.