60109 Floodlights by Sylvania Semiconductors

FLOODLIGHT, LED, 5000K, 100W, 12300LM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.45

Distributor Stock
Logo for Farnell
Farnell
from US$4.45
21
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$16.43
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$257.13
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Light Source LED
Power Rating 100W
CCT 5000K
Total Light Output 12300lm
IP / NEMA Rating IP66
Length 270mm
Depth 286mm
Width 62mm
RoHS Compliant Yes

Alternative Descriptions

Floodlight, Led, 5000K, 100W, 12300Lm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 60109?

Additional datasheets, footprints and schematics for 60109 are listed on our Part Details page. You can also find images and similar parts to 60109 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 60109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60109 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 60109 fall under?

The 60109 is listed under Lighting Products > Floodlights.

Can I view similar or alternative parts?

You can view similar parts to 60109 when available in the Floodlights range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 60109 you can contact the distributor directly for product support, shipping queries etc.

Is the 60109 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 60109 have stock available?

Authorised distributors including Farnell, Rapid Electronics, RS Americas and Newark Electronics have stock available or on a lead time for 60109.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 60109 often in real-time on the comparison pages.

What if I can't find stock of 60109?

You can fill out our help required form which you can use to request a quote for 60109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay