Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,320.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,320.02
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2,908.50
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2,908.50
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$2,481.92
|
-
|
Buy Now | |
Avnet America
from US$3,441.05
|
-
|
Buy Now | |
RS Americas
from US$2,796.59
|
-
|
Buy Now | |
TE Store
from US$2,361.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Form-Wire Barrel Type | Closed Barrel - Other |
---|---|
Die Sets Type | Fixed In Tool |
Ratchet Configuration | Not Releasable, Not Adjustable |
Tool Grade | Premium Crimp Tooling |
Tool Type | Hand Tool |
Power Type | Manual |
Certification | Upon Request for Fee |
Specification Type | TE Product Specification (114-) |
BANTAM ROTA-CRIMP TOOL (ASI) | Heilind Electronics |
ER - BANTAM ROTA-CRIMP TOOL (A | RS |
Bantam Rota-Crimp Hand Crimping Tool | Newark Electronics |
IDC Terminal 18-34AWG RCP 7.62mm 3.71mm Reverse Reel | Avnet America |
Crimper, Ratchet, 8-1/0 AWG, Solistrand, Cable Maker Splice/Terminal, ROTA-CRIMP | TE Connectivity 601075-1 | RS Americas |
BANTAM ROTA-CRIMP TOOL (ASI) Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 601075-1 | Internal Number: 601075-1 | TE Connectivity | TE Store |
Hand Crimp Tool Used to Apply SOLISTRAND and CABLE MAKER Terminals to Stranded Copper Wire | Avnet Abacus |
Where can I find additional details, specifications and documents for a 601075-1?
Additional datasheets, footprints and schematics for 601075-1 are listed on our Part Details page. You can also find images and similar parts to 601075-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 601075-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 601075-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 601075-1 fall under?
The 601075-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 601075-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 601075-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 601075-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 601075-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Newark Electronics and Avnet America have stock available or on a lead time for 601075-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 601075-1 often in real-time on the comparison pages.
What if I can't find stock of 601075-1?
You can fill out our help required form which you can use to request a quote for 601075-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.