Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1194756-9 |
Prices starting from US$12.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.63
|
No stock
|
Buy Now | |
RS Americas
from US$17.04
|
50
in stock
|
Buy Now | |
Electro Enterprises
from US$16.76
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$29.38
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$31.13
|
21
in stock
|
Buy Now | |
Chip One Stop
from US$29.60
|
21
in stock
|
Buy Now | |
Distrelec
from US$19.35
|
21
in stock
|
Buy Now | |
TE Store
from US$20.72
|
3
in stock
|
Buy Now | |
Avnet America
from US$14.93
|
-
|
Buy Now | |
Sager
from US$12.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Size | 16 |
---|---|
Contact Style | Socket |
Wire Size | 16 – 20AWG, 1.5 – .5mm² |
Military Standard | MIS-20067/7, MIS-20065 |
Government Qualified | No |
Product Type | Contact |
Wire/Cable Type | Power |
Termination Method | Solder |
Operating Temperature (Max) | 125°C |
Contact Socket, Power, 16-20 AWG, Size 16, Solder Cup, Gold, SolderTacts Series | TE Connectivity 601064-000 | RS Americas |
D-Sub Contacts D-610-10 |Raychem Te Connectivity 601064-000 | Newark Electronics |
D-Sub Contacts D-610-10 | Rapid Electronics |
D-610-10 Compatible With Wire & Cable Type: Coaxial TriAxial Contact Type: Socket Contact Size: Size 16 Wire Size: 16 – 20 AWG Wire Size: 1.5 – .5 mm² Coaxial Socket Size 16 | Solder Contact | Part Number: 601064-000 | Internal Number: 601064-000 | Alias Number: 5-1194756-9 | 16 – 20 AWG | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 601064-000?
Additional datasheets, footprints and schematics for 601064-000 are listed on our Part Details page. You can also find images and similar parts to 601064-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 601064-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 601064-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 601064-000 fall under?
The 601064-000 is listed under Harnessing > Interconnect Devices > Shielded Contacts.
Can I view similar or alternative parts?
You can view similar parts to 601064-000 when available in the Shielded Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 601064-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 601064-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 601064-000 have stock available?
Authorised distributors including RS Americas, Electro Enterprises, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 601064-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 601064-000 often in real-time on the comparison pages.
What if I can't find stock of 601064-000?
You can fill out our help required form which you can use to request a quote for 601064-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.