Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Jumper |
---|---|
For Use With | Single and Double row flat mount thermoset terminal blocks |
No. of Positions | 3Positions |
Pitch Spacing | 9.5mm |
Product Range | - |
Body Material | Brass |
Terminal Block Jumper, 3Way, 9.5Mm | Newark Electronics |
TERMINAL BLOCK JUMPER, 3WAY, 9.5MM | element14 |
Where can I find additional details, specifications and documents for a 600RJS-3?
Additional datasheets, footprints and schematics for 600RJS-3 are listed on our Part Details page. You can also find images and similar parts to 600RJS-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 600RJS-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 600RJS-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 600RJS-3 fall under?
The 600RJS-3 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 600RJS-3 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 600RJS-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 600RJS-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 600RJS-3 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 600RJS-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 600RJS-3 often in real-time on the comparison pages.
What if I can't find stock of 600RJS-3?
You can fill out our help required form which you can use to request a quote for 600RJS-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.