Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Jumper |
---|---|
For Use With | Terminal Blocks |
No. of Positions | 4Positions |
Pitch Spacing | 9.53mm |
Product Range | - |
Contact Material | Brass |
TERMINAL BLOCK JUMPER, 4WAY, 9.5MM | Marathon Special Products 600RJS04 | RS Americas |
Terminal Block Jumper, 4Way, 9.5Mm | Newark Electronics |
TERMINAL BLOCK JUMPER, 4WAY, 9.5MM | element14 |
Where can I find additional details, specifications and documents for a 600RJS 04?
Additional datasheets, footprints and schematics for 600RJS 04 are listed on our Part Details page. You can also find images and similar parts to 600RJS 04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 600RJS 04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 600RJS 04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 600RJS 04 fall under?
The 600RJS 04 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 600RJS 04 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 600RJS 04 you can contact the distributor directly for product support, shipping queries etc.
Is the 600RJS 04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 600RJS 04 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for 600RJS 04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 600RJS 04 often in real-time on the comparison pages.
What if I can't find stock of 600RJS 04?
You can fill out our help required form which you can use to request a quote for 600RJS 04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.