Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Jumper |
---|---|
For Use With | Terminal Blocks |
No. of Positions | 3Positions |
Pitch Spacing | 9.5mm |
RoHS Compliant | Yes |
Terminal Block Jumper, 3Way, 9.5Mm | Newark Electronics |
Terminal Block Jumper, 3 way 9.5mm | Marathon Special Products 600RJ03 | RS Americas |
Where can I find additional details, specifications and documents for a 600RJ-03?
Additional datasheets, footprints and schematics for 600RJ-03 are listed on our Part Details page. You can also find images and similar parts to 600RJ-03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 600RJ-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 600RJ-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 600RJ-03 fall under?
The 600RJ-03 is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 600RJ-03 when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 600RJ-03 you can contact the distributor directly for product support, shipping queries etc.
Is the 600RJ-03 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 600RJ-03 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Heilind Electronics and Farnell have stock available or on a lead time for 600RJ-03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 600RJ-03 often in real-time on the comparison pages.
What if I can't find stock of 600RJ-03?
You can fill out our help required form which you can use to request a quote for 600RJ-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.