Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight | .6oz |
---|---|
Angular Sensing Range | 344° |
Electrical Connection | Gold Plated Brass Terminals |
Shaft Diameter | 3.175mm, .125in |
Output Current (Max) | 10 mAmA |
Supply Voltage | 3.3 – 48VDC |
Input Current | Vsupply/10KΩW |
Non Repeatability and Hysterisis | Mechanical Backlash < .1° |
Torque | .25in-lbs |
Bearings | ABEC 3 Precision |
Output Voltage Range | Ratiometric (0-Vsupply) |
Sensitivity | Virtually Infinite |
Non-Linearity (FSO) | ±.5% |
Package | Dia .875 in (Size 9) Housing |
Product Type | Potentiometer |
Temperature Coefficient of Output | 400ppm/°C |
Operating Temperature Range | -87 – 257°F, -65 – 125°C |
Rotational Type Potentiometer Position Sensor 10K Ohm | Avnet America |
POSITION SENSORS | Richardson RFPD |
Industrial Motion & Position Sensors 10K, +/- 0.5% Lin 0.875 dia. Servo | Sager |
Where can I find additional details, specifications and documents for a 6009-1003-030?
Additional datasheets, footprints and schematics for 6009-1003-030 are listed on our Part Details page. You can also find images and similar parts to 6009-1003-030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6009-1003-030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6009-1003-030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6009-1003-030 fall under?
The 6009-1003-030 is listed under Sensors > Position Sensors > Potentiometric Sensors > Rotary Displacement Sensors - Potentiometer.
Can I view similar or alternative parts?
You can view similar parts to 6009-1003-030 when available in the Rotary Displacement Sensors - Potentiometer range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6009-1003-030 you can contact the distributor directly for product support, shipping queries etc.
Is the 6009-1003-030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6009-1003-030 have stock available?
Authorised distributors including Avnet America, Richardson RFPD and Sager have stock available or on a lead time for 6009-1003-030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6009-1003-030 often in real-time on the comparison pages.
What if I can't find stock of 6009-1003-030?
You can fill out our help required form which you can use to request a quote for 6009-1003-030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.