Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.33
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Fuse Current | 4A |
Blow Characteristic | Very Fast Acting |
Fuse Size Metric | 10mm x 38mm |
Fuse Size Imperial | 13/32" x 1-1/2" |
Voltage Rating V DC | - |
Voltage Rating VAC | 600VAC |
SVHC | No SVHC (27-Jun-2018) |
Fuse Size Code | 5AG |
Fuse Size Held | 13/32" x 1-1/2" 10mm x 38mm 5AG |
Fuse Type Blowing Characteristic | Ultra Rapid |
I2t | 6s |
I2t @ 660V | 6s |
I²t Pre-arcing | 1.1 |
FUSE, ULTRA RAPID, 4A | Farnell |
Where can I find additional details, specifications and documents for a 60-033-05 4A?
Additional datasheets, footprints and schematics for 60-033-05 4A are listed on our Part Details page. You can also find images and similar parts to 60-033-05 4A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60-033-05 4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60-033-05 4A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60-033-05 4A fall under?
The 60-033-05 4A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 60-033-05 4A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60-033-05 4A you can contact the distributor directly for product support, shipping queries etc.
Is the 60-033-05 4A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60-033-05 4A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 60-033-05 4A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60-033-05 4A often in real-time on the comparison pages.
What if I can't find stock of 60-033-05 4A?
You can fill out our help required form which you can use to request a quote for 60-033-05 4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.