Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Hood |
---|---|
For Use With | Pin and Socket Male Connectors |
Connector Shell Size | - |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Nickel |
D Sub Shell Size | DE |
Material | Zamac |
BACKSHELL, SCSI, 50WAY | element14 |
Hood, 50 Position, Large Cable Entry, Straight | Newark Electronics |
Vollmetallgehäuse har-mik 50p. gerade | Boersig |
Where can I find additional details, specifications and documents for a 60 03 050 0255?
Additional datasheets, footprints and schematics for 60 03 050 0255 are listed on our Part Details page. You can also find images and similar parts to 60 03 050 0255 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60 03 050 0255 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60 03 050 0255 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60 03 050 0255 fall under?
The 60 03 050 0255 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 60 03 050 0255 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60 03 050 0255 you can contact the distributor directly for product support, shipping queries etc.
Is the 60 03 050 0255 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60 03 050 0255 have stock available?
Authorised distributors including element14, Newark Electronics and Boersig have stock available or on a lead time for 60 03 050 0255.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60 03 050 0255 often in real-time on the comparison pages.
What if I can't find stock of 60 03 050 0255?
You can fill out our help required form which you can use to request a quote for 60 03 050 0255 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.