Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$115.39
Accessory Type | XUP-USB Programming Cable |
---|---|
For Use With | Xilinx Platform Cable USB |
Features | Supports 5V 3.3V 2.5V 1.8V and 1.5V Systems Compatible with Full-speed and Hi-speed USB Ports |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
PROGRAMMING CABLE, XUP-USB | element14 |
Xup-Usb Programming Cable | Newark Electronics |
XUP USB-JTAG PROGRAMMING CABLE | Avnet America |
Where can I find additional details, specifications and documents for a 6003-410-011?
Additional datasheets, footprints and schematics for 6003-410-011 are listed on our Part Details page. You can also find images and similar parts to 6003-410-011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6003-410-011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6003-410-011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6003-410-011 fall under?
The 6003-410-011 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 6003-410-011 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6003-410-011 you can contact the distributor directly for product support, shipping queries etc.
Is the 6003-410-011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6003-410-011 have stock available?
Authorised distributors including Digilent, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 6003-410-011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6003-410-011 often in real-time on the comparison pages.
What if I can't find stock of 6003-410-011?
You can fill out our help required form which you can use to request a quote for 6003-410-011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.