Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.58
Tip Size | 1.78mm |
---|---|
Overall Length | 3.875" |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cleaner Type | Surface |
---|---|
Cleaner Applications | Mat, Surfaces |
Dispensing Method | Can |
Volume | 1gallon (US) |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Phone Connectors TIP PLUG - BLACK | Sager |
Status: | Unknown |
---|---|
Series: | 6002 Series |
RoHS: | Unknown |
Safety Category | NIOSH |
---|---|
Product Range | 6002 Series |
Pack Quantity | 2 |
RoHS Compliant | NA |
Cartridge, Respirator | Carlton-Bates |
Where can I find additional details, specifications and documents for a 600-2?
Additional datasheets, footprints and schematics for 600-2 are listed on our Part Details page. You can also find images and similar parts to 600-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 600-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 600-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 600-2 fall under?
The 600-2 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Slotted Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 600-2 when available in the Slotted Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 600-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 600-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 600-2 have stock available?
Authorised distributors including RS, Carlton-Bates, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 600-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 600-2 often in real-time on the comparison pages.
What if I can't find stock of 600-2?
You can fill out our help required form which you can use to request a quote for 600-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.