Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.12
RESISTOR MOUNTING HARDWARE | WASHERS |
---|---|
RoHS Compliant | NO |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size | 0.3125" |
---|---|
Blade Length | 1.5" |
Overall Length | 3.438" |
RoHS Compliant | NA |
Cabinet Tip Screwdriver 5/16 in, 1.5 in Shank, Steel, Round, Black | Klein Tools 600-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cleaner Type | Building Maintenance |
---|---|
Cleaner Applications | General Purpose |
Dispensing Method | Spray Bottle |
Volume | 1quart (US) |
Trade Name, Chemical | Staticide |
RoHS Compliant | Yes |
Building Maintenance Cleaner Spray 1Quart | Newark Electronics |
Status: | Unknown |
---|---|
Series: | 6001 Series |
RoHS: | Unknown |
Safety Category | NIOSH |
---|---|
Product Range | 6001 Series |
Features | Helps provide respiratory protection from certain organic vapors |
RoHS Compliant | NA |
Cartridge, Respirator | Carlton-Bates |
Where can I find additional details, specifications and documents for a 6001?
Additional datasheets, footprints and schematics for 6001 are listed on our Part Details page. You can also find images and similar parts to 6001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6001 fall under?
The 6001 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 6001 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6001 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Rapid Electronics and Carlton-Bates have stock available or on a lead time for 6001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6001 often in real-time on the comparison pages.
What if I can't find stock of 6001?
You can fill out our help required form which you can use to request a quote for 6001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.