Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Wire Insulation Diameter (Min) | .04in |
Wire Insulation Diameter (Max) | 1.524mm, .06in |
Wire Insulation Diameter | 1.02 – 1.52mm, .04 – .06in |
Overall Length | 10.67mm, .42in |
Tongue Thickness | .014in, .36mm |
Stud Diameter | 2.54mm, .099822in |
Wire Size | .12 – .4mm², 254 – 642CMA, 26 – 22AWG |
Barrel Inside Diameter | .03in, 1.27mm, .05in, .76mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 50000 |
Packaging Method | Strip/Reel |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Is 26-22 .100 .014Tpbr Rohs Compliant: Yes |Amp Te Connectivity 60007-2 | Newark Electronics |
RING TERMINAL CRIMP TAB 26-22 AWG TPBR | Future Electronics |
Ring Tongue Terminal 22-26AWG 10.8mm 4.83mm Tin Strip | Avnet America |
RING TERMINAL CRIMP TAB | TTI Europe |
Where can I find additional details, specifications and documents for a 60007-2?
Additional datasheets, footprints and schematics for 60007-2 are listed on our Part Details page. You can also find images and similar parts to 60007-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60007-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60007-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60007-2 fall under?
The 60007-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60007-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60007-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60007-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60007-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for 60007-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60007-2 often in real-time on the comparison pages.
What if I can't find stock of 60007-2?
You can fill out our help required form which you can use to request a quote for 60007-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.