Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Response Min | 40Hz |
---|---|
Frequency Response Max | 20kHz |
External Height | - |
External Width | - |
External Depth | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 60-10030?
Additional datasheets, footprints and schematics for 60-10030 are listed on our Part Details page. You can also find images and similar parts to 60-10030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60-10030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60-10030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60-10030 fall under?
The 60-10030 is listed under Audio Visual > Professional Sound & Lighting > Speakers & Stands.
Can I view similar or alternative parts?
You can view similar parts to 60-10030 when available in the Speakers & Stands range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60-10030 you can contact the distributor directly for product support, shipping queries etc.
Is the 60-10030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60-10030 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 60-10030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60-10030 often in real-time on the comparison pages.
What if I can't find stock of 60-10030?
You can fill out our help required form which you can use to request a quote for 60-10030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.