Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Stamped | No |
---|---|
Number of Positions | 15 |
Number of Rows | 1 |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Entry Configuration | Right End Open |
Housing Material | PBT GV15 |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
For Use With | Plug |
Packaging Method | Box |
Packaging Quantity | 1000 |
実装方法 | Box |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Where can I find additional details, specifications and documents for a 6-926657-5?
Additional datasheets, footprints and schematics for 6-926657-5 are listed on our Part Details page. You can also find images and similar parts to 6-926657-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-926657-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-926657-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-926657-5 fall under?
The 6-926657-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 6-926657-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-926657-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-926657-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-926657-5 have stock available?
There is no stock from authorised distributors for 6-926657-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-926657-5 often in real-time on the comparison pages.
What if I can't find stock of 6-926657-5?
You can fill out our help required form which you can use to request a quote for 6-926657-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.