Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
No stock
|
Buy Now | |
element14
from US$0.21
|
10,147
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
10,077
in stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
1,125
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
262
in stock
|
Buy Now | |
Powell Electronics
from US$0.19
|
73
in stock
|
Buy Now | |
Farnell
from US$0.28
|
70
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
TE Store
from US$0.30
|
-
|
Buy Now | |
Sager
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | AMPMODU Mod IV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMPMODU IV Series Receptacle Housings |
Wire Size AWG Min | 26AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
PRODUCT RANGE | AMPMODU MOD IV SERIES |
---|---|
CONTACT GENDER | SOCKET |
CONTACT TERMINATION TYPE | CRIMP |
WIRE SIZE AWG MAX | 22AWG |
CONTACT PLATING | GOLD PLATED CONTACTS |
WIRE SIZE AWG MIN | 26AWG |
RoHS Compliant | YES |
CONTACT, SOCKET, 26-22AWG, CRIMP | element14 |
Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
MOD IV REC STP INTL SPEC REEL | Heilind Electronics |
AmpModu IV socket Contact 76umgold reel | RS |
MOD IV Series Crimp Bright Tin Plated 26 - 22 AWG Receptacle | Future Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Contact Recpetacle, International Reel, 22-26AWG, Gold, AMPMODU Mod IV Series | TE Connectivity 6-87756-7 | RS Americas |
MOD IV REC STP INT'L SPEC REEL Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Tin 250 VAC | Connector Contact | Part Number: 6-87756-7 | Internal Number: 6-87756-7 | TE Connectivity | TE Store |
Headers & Wire Housings STANDARD PRESSURE Reel of 12500 | Sager |
Where can I find additional details, specifications and documents for a 6-87756-7?
Additional datasheets, footprints and schematics for 6-87756-7 are listed on our Part Details page. You can also find images and similar parts to 6-87756-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-87756-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-87756-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-87756-7 fall under?
The 6-87756-7 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-87756-7 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-87756-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-87756-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-87756-7 have stock available?
Authorised distributors including element14, Newark Electronics, Heilind Electronics, Heilind Electronics Asia and Powell Electronics have stock available or on a lead time for 6-87756-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-87756-7 often in real-time on the comparison pages.
What if I can't find stock of 6-87756-7?
You can fill out our help required form which you can use to request a quote for 6-87756-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.