Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
17,500
in stock
|
Buy Now | |
TE Store
from US$0.90
|
9,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
-
|
Buy Now | |
Future Electronics
from US$0.53
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$6.10
|
-
|
Buy Now | |
Boersig
from US$0.70
|
-
|
Buy Now | |
Farnell
from US$0.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Finish | Matte |
---|---|
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 13A |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Tin |
Contact Size | 16 |
Post Size | .025in, .64mm |
Wire Size | .03mm², 32AWG |
Test Current | 13A |
Wire Insulation Support | Without |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | M Series Connectors |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Wire Wrap |
Wire Wraps per Post | 2 |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
PIN,.062 DIA,.025 SQ POST,LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Size: Size 16 Wire Size: 32 AWG Pin Tin Size 16 | Connector Contact | Part Number: 6-66460-7 | Internal Number: 6-66460-7 | 32 AWG | TE Connectivity | TE Store |
Pin,.062 Dia,.025 Sq Post,lp |Amp Te Connectivity 6-66460-7 | Newark Electronics |
Multimate Type III AWG 32 No-Insulation Support Discrete Wire Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 6-66460-7?
Additional datasheets, footprints and schematics for 6-66460-7 are listed on our Part Details page. You can also find images and similar parts to 6-66460-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-66460-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-66460-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-66460-7 fall under?
The 6-66460-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 6-66460-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-66460-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-66460-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-66460-7 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 6-66460-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-66460-7 often in real-time on the comparison pages.
What if I can't find stock of 6-66460-7?
You can fill out our help required form which you can use to request a quote for 6-66460-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.