Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
No stock
|
Buy Now | |
TE Store
from US$1.02
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$0.90
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now | |
Distrelec
from US$0.69
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Size | 16 |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 13A |
Post Size | .64mm, .025in |
Wire Size | 32AWG, .03mm² |
Test Current | 13A |
Wire Insulation Support | Without |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | M Series Connectors |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Wire Wraps per Post | 1 |
Termination Type | Wire Wrap |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
PIN,.062 DIA,.025 SQ POST,LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Size: Size 16 Wire Size: 32 AWG Pin Tin Size 16 | Connector Contact | Part Number: 6-66460-5 | Internal Number: 6-66460-5 | 32 AWG | TE Connectivity | TE Store |
Standard Circular Contacts Pin Tin 1 Wirewrap Rohs Compliant: Yes |Amp Te Connectivity 6-66460-5 | Newark Electronics |
Standard Circular Contacts PIN TIN 1 WIREWRAP | Rapid Electronics |
MultiMate Type III+ Series 32 AWG Discrete Wire Wrap Signal Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Multimate Contact Pin Tin 32 AWG Brass 16 Commercial Wire AMP Brand | TE Connectivity 6-66460-5 | RS Americas |
TE Connectivity - AMP Power Contact PIN.062 DIA.025 SQ PTLP | Distrelec |
Where can I find additional details, specifications and documents for a 6-66460-5?
Additional datasheets, footprints and schematics for 6-66460-5 are listed on our Part Details page. You can also find images and similar parts to 6-66460-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-66460-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-66460-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-66460-5 fall under?
The 6-66460-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 6-66460-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-66460-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-66460-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-66460-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 6-66460-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-66460-5 often in real-time on the comparison pages.
What if I can't find stock of 6-66460-5?
You can fill out our help required form which you can use to request a quote for 6-66460-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.